TE Connectivity SC10221KT
- 收藏
- 对比
SC10221KT
2460-SC10221KT
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, Radio Frequency, Through Hole - Solder, Ammo Packed, 10 x 4.2 mm, 10 %, Inductance 220 µH, 117 mA, Sigma SC
1最小包装量--
SC10221KT详情
TE Connectivity SC10221KT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
10
Passive Component Dimensionsu2009(mm)
10 x 4.2
Packaging Methodu2009
Ammo Packed
Termination Method to Printed Circuit Boardu2009
Through Hole - Solder
Inductor Typeu2009
Radio Frequency
Alias #
SC10221KTJIT
TE Internal Description
SC10-10-0541-10 220UH AMMO 1000
TE Internal #
1623948-2
SC10221KT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。