TE Connectivity SC153R3KT
- 收藏
- 对比
SC153R3KT
2460-SC153R3KT
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, Radio Frequency, Through Hole - Solder, Ammo Packed, 10 x 4.5 mm, 10 %, Inductance 3.3 µH, 340 mA, Sigma SC
1最小包装量--
SC153R3KT详情
TE Connectivity SC153R3KT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
10
Passive Component Dimensionsu2009(mm)
10 x 4.5
Packaging Methodu2009
Ammo Packed
Termination Method to Printed Circuit Boardu2009
Through Hole - Solder
Inductor Typeu2009
Radio Frequency
TE Internal Description
SC15-10-1019-10 3.3UH AMMO 1000
TE Internal #
1-1623985-1
SC153R3KT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。