TE Connectivity SC302R2KT
- 收藏
- 对比
SC302R2KT
2460-SC302R2KT
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, Radio Frequency, Through Hole - Solder, Ammo Packed, 7 x 2.8 mm, 10 %, Inductance 2.2 µH, 665 mA, Sigma SC
1最小包装量--
SC302R2KT详情
TE Connectivity SC302R2KT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
10
Passive Component Dimensionsu2009(mm)
7 x 2.8
Packaging Methodu2009
Ammo Packed
Termination Method to Printed Circuit Boardu2009
Through Hole - Solder
Inductor Typeu2009
Radio Frequency
TE Internal Description
SC30-10-2517-10 2.2UH AMMO 1000
TE Internal #
1624017-2
SC302R2KT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。