TE Connectivity SCBRX012XXABXA
- 收藏
- 对比
SCBRX012XXABXA
2460-SCBRX012XXABXA
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 120 VAC Input, 120 VDC Input, 10A@120VAC A, On-Delay, .5 – 15 seconds Delay Time, Socket
1最小包装量--
SCBRX012XXABXA详情
TE Connectivity SCBRX012XXABXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1437467-4
TE Internal Description
SCBRX012XXABXA=.5/15SEC01TIMER
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VAC)
120
Time Delay Relay Input Voltageu2009(VDC)
120
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Mode of Operationu2009
On-Delay
SCBRX012XXABXA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。