TE Connectivity SCBRX022XXABXA
- 收藏
- 对比
SCBRX022XXABXA
2460-SCBRX022XXABXA
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 120 VAC Input, 120 VDC Input, Timing Range (Off-Time) .5 – 15 seconds, 10A@120VAC A, Off-Delay, Socket
1最小包装量--
SCBRX022XXABXA详情
TE Connectivity SCBRX022XXABXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1437467-0
TE Internal Description
SCBRX022XXABXA=.5/15SEC02TIMER
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VAC)
120
Time Delay Relay Input Voltageu2009(VDC)
120
Timing Range (Off-Time)u2009(seconds)
.5 – 15
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
SCBRX022XXABXA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。