TE Connectivity SCBRX032XXEBXA
- 收藏
- 对比
SCBRX032XXEBXA
2460-SCBRX032XXEBXA
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 24 VAC Input, 24 VDC Input, Timing Range (Off-Time) .5 – 15 seconds, 10A@120VAC A, Interval, .5 – 15 seconds Delay Time
1最小包装量--
SCBRX032XXEBXA详情
TE Connectivity SCBRX032XXEBXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1437468-3
TE Internal Description
SCBRX032XXEBXA=
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VAC)
24
Time Delay Relay Input Voltageu2009(VDC)
24
Timing Range (Off-Time)u2009(seconds)
.5 – 15
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
SCBRX032XXEBXA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。