TE Connectivity SCL-1/2-0-STK
- 收藏
- 对比
SCL-1/2-0-STK
2460-SCL-1/2-0-STK
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .5 in [12.7 mm] Expanded Inside, .195 in [5 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM SCL
1最小包装量--
SCL-1/2-0-STK详情
TE Connectivity SCL-1/2-0-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
5u2009mmu2009[u2009.195u2009inu2009]
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Wall Typeu2009
Dual
Primary Product Coloru2009
Black
Mil-Spec
M23053/4-105-0
TE Internal Description
SCL-1/2-0-STK
TE Internal #
NB25882001
SCL-1/2-0-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。