TE Connectivity SCL-3/16-0-STK
- 收藏
- 对比
SCL-3/16-0-STK
2460-SCL-3/16-0-STK
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .06 in [1.52 mm], Irradiated Modified Polyolefin, 4.74 mm [.187 in] Inner Diameter, RAYCHEM SCL
1最小包装量--
SCL-3/16-0-STK详情
TE Connectivity SCL-3/16-0-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
1.52u2009mmu2009[u2009.06u2009inu2009]
Expanded Inside Diameter (Min)u2009
4.74u2009mmu2009[u2009.187u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
Mil-Spec
M23053/4-102-0
TE Internal Description
SCL-3/16-0-STK
TE Internal #
NB25862001
SCL-3/16-0-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。