TE Connectivity SCL-3/4-2-60MM
- 收藏
- 对比
SCL-3/4-2-60MM
2460-SCL-3/4-2-60MM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Red, Dual Wall, 19.05 in [19.05 mm] Expanded Inside, .313 in [7.95 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM SCL
1最小包装量--
SCL-3/4-2-60MM详情
TE Connectivity SCL-3/4-2-60MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
7.95u2009mmu2009[u2009.313u2009inu2009]
Expanded Inside Diameter (Min)u2009
19.05u2009mmu2009[u200919.05u2009inu2009]
Wall Typeu2009
Dual
Primary Product Coloru2009
Red
Alias #
4-1200881-3
TE Internal Description
SCL-3/4-2-60MM
TE Internal #
E17371-000
SCL-3/4-2-60MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。