TE Connectivity SCL-3/4-4-300MM
- 收藏
- 对比
SCL-3/4-4-300MM
2460-SCL-3/4-4-300MM
热缩管
--
大陆
立即发货

TE Connectivity Halogen Free Heat Shrink Tubing, Yellow 19.1mm Sleeve Dia. x 300mm Length 3:1 Ratio, SCL Series
1最小包装量--
SCL-3/4-4-300MM详情
TE Connectivity SCL-3/4-4-300MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
交联聚烯烃
Manufacturer Part Number
DBX060-5020
Manufacturer
Cutler Hammer, Div of Eaton Co
Standards Met
ELV, Military AMS-DTL 23053/4, RoHS Compliant, UL E85381
系列
SCL
无卤素
有
收缩率
3:1
SCL-3/4-4-300MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。