TE Connectivity SCT-NO.4-E2-0-70MM
- 收藏
- 对比
SCT-NO.4-E2-0-70MM
2460-SCT-NO.4-E2-0-70MM
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .175 in [4.45 mm], Irradiated Modified Polyolefin, 17.78 mm [.699 in / .7 in] Inner Diameter, RAYCHEM SCT
1最小包装量--
SCT-NO.4-E2-0-70MM详情
TE Connectivity SCT-NO.4-E2-0-70MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
4:1
Recovered Inside Diameter (Max)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
Expanded Inside Diameter (Min)u2009(in)
.699, .7
Expanded Inside Diameter (Min)u2009(mm)
17.78
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
SCT-NO.4-E2-0-70MM
TE Internal #
CY9487-000
SCT-NO.4-E2-0-70MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。