TE Connectivity SCT-NO.5-Z4-0-200MM
- 收藏
- 对比
SCT-NO.5-Z4-0-200MM
2460-SCT-NO.5-Z4-0-200MM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, 1.1 in [27.94 mm] Expanded Inside, .33 in [8.38 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM SCT
1最小包装量--
SCT-NO.5-Z4-0-200MM详情
TE Connectivity SCT-NO.5-Z4-0-200MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM9089-000
TE Internal Description
SCT-NO.5-Z4-0-200MM
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
27.94u2009mmu2009[u20091.1u2009inu2009]
Recovered Inside Diameter (Max)u2009
8.38u2009mmu2009[u2009.33u2009inu2009]
Shrink Ratiou2009
4:1
SCT-NO.5-Z4-0-200MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。