TE Connectivity SCT-NO.5-Z4-0-STK
- 收藏
- 对比
SCT-NO.5-Z4-0-STK
2460-SCT-NO.5-Z4-0-STK
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .33 in [8.38 mm], Irradiated Modified Polyolefin, 27.94 mm [1.099 in] Inner Diameter, RAYCHEM SCT
1最小包装量--
SCT-NO.5-Z4-0-STK详情
TE Connectivity SCT-NO.5-Z4-0-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
4:1
Recovered Inside Diameter (Max)u2009
8.38u2009mmu2009[u2009.33u2009inu2009]
Expanded Inside Diameter (Min)u2009
27.94u2009mmu2009[u20091.099u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
SCT-NO.5-Z4-0-STK
TE Internal #
CZ0181-000
SCT-NO.5-Z4-0-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。