TE Connectivity SGD-120-3
- 收藏
- 对比
SGD-120-3
2460-SGD-120-3
磁性传感器 - 位置,接近,速度(模块)
--
大陆
立即发货

STRING POT, 120 INCH RANGE
1最小包装量--
SGD-120-3详情
TE Connectivity SGD-120-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Repeatabilityu2009(% of FS)
.02
Cable Actuated Position Sensor Accuracyu2009(% of FS)
.35
Output Signalu2009
0 – 10 VDC, 4 – 20 mA
Full Stroke Rangeu2009
3048u2009mmu2009[u2009120u2009inu2009]
Cable Actuated Position Sensor Product Typeu2009
SG Series String Pots
TE Internal Description
STRING POT, 120 INCH RANGE
TE Internal #
SGD-120-3
SGD-120-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。