TE Connectivity SGRP-4-1000
- 收藏
- 对比
SGRP-4-1000
2460-SGRP-4-1000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Parallel Splice, 6 – 8 AWG Wire Size, 12 – 7.5 mm² Wire Size, Sealable, 15000 – 30000 CMA Wire Size, Copper, Yellow, Length 45.5 mm [1.79 in]
1最小包装量--
SGRP-4-1000详情
TE Connectivity SGRP-4-1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
793063-000
TE Internal Description
SGRP-4-1000
Alias #
9-1196140-6
Wire Sizeu2009(AWG)
6 – 8
Wire Sizeu2009(mm²)
12 – 7.5
Sealableu2009
有
Accepts Wire Insulation Diameter Rangeu2009
10.5u2009mmu2009[u2009.41u2009inu2009]
Wire Sizeu2009(CMA)
15000 – 30000
SGRP-4-1000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。