TE Connectivity SGRS-2-1000
- 收藏
- 对比
SGRS-2-1000
2460-SGRS-2-1000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Parallel Splice, 12 – 14 AWG Wire Size, 4 – 2 mm² Wire Size, Sealable, 4000 – 8000 CMA Wire Size, Red, Length 37.7 mm [1.485 in], Box, Closed
1最小包装量--
SGRS-2-1000详情
TE Connectivity SGRS-2-1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Accepts Wire Insulation Diameter Rangeu2009
4.5u2009mmu2009[u2009.175u2009inu2009]
Wire Sizeu2009(CMA)
4000 – 8000
Sealableu2009
有
Wire Sizeu2009(mm²)
4 – 2
Wire Sizeu2009(AWG)
12 – 14
Alias #
6-1192405-7
TE Internal Description
SGRS-2-1000
TE Internal #
317515-000
SGRS-2-1000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。