TE Connectivity SGRS-3-96
- 收藏
- 对比
SGRS-3-96
2460-SGRS-3-96
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Parallel Splice, Sealable, Standard, Copper, Blue, Length 45.5 mm [1.79 in], Box, Discrete Wire, Copper Wire, Stranded Wire, Fully Insulated
1最小包装量--
SGRS-3-96详情
TE Connectivity SGRS-3-96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM1221-000
TE Internal Description
SGRS-3-96
Sealableu2009
有
Splice Featuresu2009
Standard
Primary Product Materialu2009
Copper
Primary Product Coloru2009
Blue
Splice Typeu2009
Parallel Splice
SGRS-3-96拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。