TE Connectivity SGRT-2-03
- 收藏
- 对比
SGRT-2-03
2460-SGRT-2-03
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, 16 – 12 AWG Wire Size, 1.25 – 3 mm² Wire Size, 2400 – 6000 CMA Wire Size, Stud Size M3.5 / #6, RAYCHEM SGRT
1最小包装量--
SGRT-2-03详情
TE Connectivity SGRT-2-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
813281-000
TE Internal Description
SGRT-2-03
Alias #
3-1196327-1
Wire Sizeu2009(AWG)
16 – 12
Wire Sizeu2009(mm²)
1.25 – 3
Wire Sizeu2009(CMA)
2400 – 6000
Stud Sizeu2009
6, M3.5
Stud Diameteru2009
3.8u2009mmu2009[u2009.15u2009inu2009]
SGRT-2-03拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。