TE Connectivity SH-17N-AAA25
- 收藏
- 对比
添加到询价列表
SH-17N-AAA25详情
TE Connectivity SH-17N-AAA25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
SH-17N-AAA25拓展信息








哦! 它是空的。