TE Connectivity SHF260-0113-18-9
- 收藏
- 对比
SHF260-0113-18-9
2460-SHF260-0113-18-9
电缆,电线
--
大陆
立即发货

Power Cable, SHF260, 1000VAC Voltage Rating, White Cable Color, Operating Temperature Range -65 – 260 °C, 18 AWG Wire Size, RAYCHEM SHF Series
1最小包装量--
SHF260-0113-18-9详情
TE Connectivity SHF260-0113-18-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EG4536-000
TE Internal Description
SHF260-0113-18-9
Cable Typeu2009
SHF260
Voltage Ratingu2009(VAC)
1000
Cable Coloru2009
White
Operating Temperature Rangeu2009(°C)
-65 – 260
Wire Sizeu2009(AWG)
18
SHF260-0113-18-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。