TE Connectivity SHF260-0813-12-9
- 收藏
- 对比
SHF260-0813-12-9
2460-SHF260-0813-12-9
电缆,电线
--
大陆
立即发货

Power Cable, SHF260, 1000VAC Voltage Rating, White Cable Color, Operating Temperature Range -65 – 260 °C, 12 AWG Wire Size, RAYCHEM SHF Series
--最小包装量--
SHF260-0813-12-9详情
TE Connectivity SHF260-0813-12-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EG2025-000
TE Internal Description
SHF260-0813-12-9
Cable Typeu2009
SHF260
Voltage Ratingu2009(VAC)
1000
Wire & Cable Insulation Materialu2009
Modified PFA
Cable Coloru2009
White
Operating Temperature Rangeu2009(°C)
-65 – 260
SHF260-0813-12-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。