TE Connectivity SK6-400-S02
- 收藏
- 对比
SK6-400-S02
2460-SK6-400-S02
磁性传感器 - 位置,接近,速度(模块)
--
大陆
立即发货

400 IN SYNCRO MOUNT ENCODER REEL
--最小包装量--
SK6-400-S02详情
TE Connectivity SK6-400-S02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output Signalu2009
None
Cable Actuated Position Sensor Accuracyu2009(% of FS)
.04
Repeatabilityu2009(% of FS)
.02
Full Stroke Rangeu2009
10160u2009mmu2009[u2009400u2009inu2009]
Cable Actuated Position Sensor Product Typeu2009
SK Series, IP67 String Pots
TE Internal Description
400 IN SYNCRO MOUNT ENCODER REEL
TE Internal #
SK6-400-S02
SK6-400-S02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。