TE Connectivity SKH-250-4
- 收藏
- 对比
SKH-250-4
2460-SKH-250-4
磁性传感器 - 位置,接近,速度(模块)
--
大陆
立即发货

250 IN CANOPEN IP67 STRING POT
--最小包装量--
SKH-250-4详情
TE Connectivity SKH-250-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
SKH-250-4
TE Internal Description
250 IN CANOPEN IP67 STRING POT
Cable Actuated Position Sensor Product Typeu2009
SK Series, IP67 String Pots
Full Stroke Rangeu2009
6350u2009mmu2009[u2009250u2009inu2009]
Output Signalu2009
CANopen
Cable Actuated Position Sensor Accuracyu2009(% of FS)
.35
Repeatabilityu2009(% of FS)
.02
SKH-250-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。