TE Connectivity SL2R022FT
- 收藏
- 对比
SL2R022FT
2460-SL2R022FT
电阻器
--
大陆
立即发货

Surface Mount Resistors, Low Ohmic Resistor, 2 Termination, Taped & Reeled, 1 %, Foil, Resistance Class Up to 1kΩ, .022 Ω, 2 W, ±100 ppm/°C, CGS SMD
--最小包装量--
SL2R022FT详情
TE Connectivity SL2R022FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Element Typeu2009
Foil
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Number of Terminationsu2009
2
Resistor Typeu2009
低阻值电阻器
TE Internal Description
SL2 R022 1% TAPED
TE Internal #
1624267-1
SL2R022FT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。