TE Connectivity SLC41AB-2420A
- 收藏
- 对比
SLC41AB-2420A详情
TE Connectivity SLC41AB-2420A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
115ASPDTR1C
Approvals
CSA, UL
Manufacturer
Amperite
Timing Range
1
Package
Bulk
Base Product Number
SLC41AB
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
零件状态
活跃
终端
0.110 in Flat Blade
线圈电压
115 VAC
操作方式
Triggered Off Delay
触点
单刀双掷
SLC41AB-2420A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。