TE Connectivity SM1291-BCE-S-015-001
- 收藏
- 对比
SM1291-BCE-S-015-001
2460-SM1291-BCE-S-015-001
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Gauge, 1034.21 mbar [415.19 inH2O], 775.72 mmHG, SMI 1000
1最小包装量--
SM1291-BCE-S-015-001详情
TE Connectivity SM1291-BCE-S-015-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1291-BCE-S-015-001
TE Internal Description
15psi Gauge Sensor SO10
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
1034.21u2009mbaru2009[u2009415.19u2009inH2Ou2009]
Pressureu2009(mmHG)
775.72
Proof Pressure Rangeu2009
45 psi
SM1291-BCE-S-015-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。