TE Connectivity SM1291-BCE-T-015-001
- 收藏
- 对比
SM1291-BCE-T-015-001
2460-SM1291-BCE-T-015-001
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Gauge, 1034.21 mbar [415.19 inH2O], 775.72 mmHG, SMI 1000
1最小包装量--
SM1291-BCE-T-015-001详情
TE Connectivity SM1291-BCE-T-015-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1291-BCE-T-015-001
TE Internal Description
15psi Differential Sensor
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
1034.21u2009mbaru2009[u2009415.19u2009inH2Ou2009]
Pressureu2009(mmHG)
775.72
Proof Pressure Rangeu2009
45 psi
SM1291-BCE-T-015-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。