TE Connectivity SM1291-HGE-T-030-002
- 收藏
- 对比
SM1291-HGE-T-030-002
2460-SM1291-HGE-T-030-002
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules / Analog Pressure Sensor Modules, Gauge, 30 psi, Output/Span 16 bit I2C / 10 – 90% Vdc, SMI 1000
1最小包装量--
SM1291-HGE-T-030-002详情
TE Connectivity SM1291-HGE-T-030-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1291-HGE-T-030-002
TE Internal Description
30PSI GA. DIGITAL/ANALOG PRESSURE SENSOR
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Proof Pressure Rangeu2009
45 psi
Pressureu2009(psi)
30
Output/Spanu2009
10 – 90% Vdc, 16 bit I2C
SM1291-HGE-T-030-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。