TE Connectivity SM4291-BCE-S-003.00-132
- 收藏
- 对比
SM4291-BCE-S-003.00-132
2460-SM4291-BCE-S-003.00-132
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Gauge, 203.84 mbar [83.03 inH2O], 155.14 mmHG, SMI 4000
1最小包装量--
SM4291-BCE-S-003.00-132详情
TE Connectivity SM4291-BCE-S-003.00-132重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4291-BCE-S-003-000
TE Internal Description
3 PSI Gauge Sensor
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
203.84u2009mbaru2009[u200983.03u2009inH2Ou2009]
Pressureu2009(mmHG)
155.14
Proof Pressure Rangeu2009
25 psi
SM4291-BCE-S-003.00-132拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。