TE Connectivity SM4291-BCE-S-005.00-151
- 收藏
- 对比
SM4291-BCE-S-005.00-151
2460-SM4291-BCE-S-005.00-151
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules / Analog Pressure Sensor Modules, Gauge, 5 psi, Output/Span 16 bit I2C / 10 – 90% Vdc, SMI 4000
1最小包装量--
SM4291-BCE-S-005.00-151详情
TE Connectivity SM4291-BCE-S-005.00-151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
10 – 90% Vdc, 16 bit I2C
TE Internal #
4291-BCE-S-005-001
TE Internal Description
5PSI GA. DIGITAL/ANALOG PRESSURE SENSOR
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Proof Pressure Rangeu2009
25 psi
Pressureu2009(psi)
5
SM4291-BCE-S-005.00-151拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。