TE Connectivity SM4291-BCE-T-005-001
- 收藏
- 对比
SM4291-BCE-T-005-001
2460-SM4291-BCE-T-005-001
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Gauge, 5 psi, Output/Span 10 – 90% Vdc / 16 bit I2C, SMI 4000
1最小包装量--
SM4291-BCE-T-005-001详情
TE Connectivity SM4291-BCE-T-005-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
10 – 90% Vdc, 16 bit I2C
Pressureu2009(psi)
5
Proof Pressure Rangeu2009
25 psi
Board Level Pressure Sensor Styleu2009
Gauge
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
TE Internal Description
5PSI GA. DIGITAL/ANALOG PRESSURE SENSOR
TE Internal #
4291-BCE-T-005-001
SM4291-BCE-T-005-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。