TE Connectivity SM4291-BCE-T-200-000
- 收藏
- 对比
SM4291-BCE-T-200-000
2460-SM4291-BCE-T-200-000
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Gauge, 13789.51 mbar [5535.98 inH2O], 10342.98 mmHG, SMI 4000
1最小包装量--
SM4291-BCE-T-200-000详情
TE Connectivity SM4291-BCE-T-200-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proof Pressure Rangeu2009
45 psi
Pressureu2009(mmHG)
10342.98
Pressureu2009
13789.51u2009mbaru2009[u20095535.98u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Gauge
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
TE Internal Description
200mBar Gauge Sensor
TE Internal #
4291-BCE-T-200-000
SM4291-BCE-T-200-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。