TE Connectivity SM4291-BGC-T-300-000
- 收藏
- 对比
SM4291-BGC-T-300-000
2460-SM4291-BGC-T-300-000
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Gauge, 20684.27 mbar [8303.97 inH2O], 15514.47 mmHG, SMI 4000
1最小包装量--
SM4291-BGC-T-300-000详情
TE Connectivity SM4291-BGC-T-300-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4291-BGC-T-300-000
TE Internal Description
Pre-release samples only
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
20684.27u2009mbaru2009[u20098303.97u2009inH2Ou2009]
Pressureu2009(mmHG)
15514.47
Proof Pressure Rangeu2009
45 psi
SM4291-BGC-T-300-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。