TE Connectivity SM4291-BGE-T-500-000
- 收藏
- 对比
SM4291-BGE-T-500-000
2460-SM4291-BGE-T-500-000
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Gauge, 34473.78 mbar [13839.95 inH2O], 25857.46 mmHG, SMI 4000
1最小包装量--
SM4291-BGE-T-500-000详情
TE Connectivity SM4291-BGE-T-500-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4291-BGE-T-500-000
TE Internal Description
500mbar Gauge Sensor
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
34473.78u2009mbaru2009[u200913839.95u2009inH2Ou2009]
Pressureu2009(mmHG)
25857.46
Proof Pressure Rangeu2009
45 psi
SM4291-BGE-T-500-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。