TE Connectivity SM4391-BCE-T-005-000
- 收藏
- 对比
SM4391-BCE-T-005-000
2460-SM4391-BCE-T-005-000
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules / Analog Pressure Sensor Modules, Differential, 344.73 mbar [138.39 inH2O], 258.57 mmHG, SMI 4000
1最小包装量--
SM4391-BCE-T-005-000详情
TE Connectivity SM4391-BCE-T-005-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4391-BCE-T-005-000
TE Internal Description
5 PSI Differential Sensor
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
344.73u2009mbaru2009[u2009138.39u2009inH2Ou2009]
Pressureu2009(mmHG)
258.57
Proof Pressure Rangeu2009
25 psi
SM4391-BCE-T-005-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。