TE Connectivity SM4391-BCE-T-007-000
- 收藏
- 对比
SM4391-BCE-T-007-000
2460-SM4391-BCE-T-007-000
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Differential, 482.63 mbar [193.75 inH2O], 362 mmHG, SMI 4000
1最小包装量--
SM4391-BCE-T-007-000详情
TE Connectivity SM4391-BCE-T-007-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proof Pressure Rangeu2009
25 psi
Pressureu2009(mmHG)
362
Pressureu2009
482.63u2009mbaru2009[u2009193.75u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
TE Internal Description
7.50 PSI Differential Sensor
TE Internal #
4391-BCE-T-007-000
SM4391-BCE-T-007-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。