TE Connectivity SM5231-BCE-S-010.00-431
- 收藏
- 对比
SM5231-BCE-S-010.00-431
2460-SM5231-BCE-S-010.00-431
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Gauge, 1.45 psi, Output/Span 16 bit I2C, ±1.5% F.S / ±1% F.S, SMI 5000
1最小包装量--
SM5231-BCE-S-010.00-431详情
TE Connectivity SM5231-BCE-S-010.00-431重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5231-BCE-S-010-000
TE Internal Description
10kPa Gage Sensor
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Proof Pressure Rangeu2009
15 psi
Pressureu2009(psi)
1.45
Output/Spanu2009
16 bit I2C
SM5231-BCE-S-010.00-431拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。