TE Connectivity SM5295-BGM-T-040-000
- 收藏
- 对比
SM5295-BGM-T-040-000
2460-SM5295-BGM-T-040-000
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Gauge, 172.36 mbar [69.26 inH2O], 129.28 mmHG, SMI 5000
1最小包装量--
SM5295-BGM-T-040-000详情
TE Connectivity SM5295-BGM-T-040-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5295-BGM-T-040-000
TE Internal Description
40 inches H2O Gauge Sensor
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
.172u2009baru2009[u20092.5u2009psiu2009]
Pressureu2009(mmHG)
129.28
SM5295-BGM-T-040-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。