TE Connectivity SM5331-BCE-S-010.00-431
- 收藏
- 对比
SM5331-BCE-S-010.00-431
2460-SM5331-BCE-S-010.00-431
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 172.36 mbar [69.26 inH2O], 129.28 mmHG, 2.5 psi [.172 bar], SMI 5000
1最小包装量--
SM5331-BCE-S-010.00-431详情
TE Connectivity SM5331-BCE-S-010.00-431重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5331-BCE-S-010-000
TE Internal Description
10KPA DIFF. DIGITAL PRESSURE SENSOR
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
172.36u2009mbaru2009[u200969.26u2009inH2Ou2009]
Pressureu2009(mmHG)
129.28
Proof Pressure Rangeu2009
12 psi
SM5331-BCE-S-010.00-431拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。