TE Connectivity SM5391-BCE-S-001.00-131
- 收藏
- 对比
SM5391-BCE-S-001.00-131
2460-SM5391-BCE-S-001.00-131
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Differential, 172.36 mbar [69.26 inH2O], 129.28 mmHG, SMI 5000
1最小包装量--
SM5391-BCE-S-001.00-131详情
TE Connectivity SM5391-BCE-S-001.00-131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pressureu2009
172.36u2009mbaru2009[u200969.26u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
TE Internal Description
1 PSI Differential Sensor
TE Internal #
5391-BCE-S-001-000
Pressureu2009(mmHG)
129.28
Proof Pressure Rangeu2009
12 psi
SM5391-BCE-S-001.00-131拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。