TE Connectivity SM5491-BCE-S-140.00-631-020.00
- 收藏
- 对比
SM5491-BCE-S-140.00-631-020.00
2460-SM5491-BCE-S-140.00-631-020.00
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Differential, 172.36 mbar [69.26 inH2O], 129.28 mmHG, SMI 5000
1最小包装量--
SM5491-BCE-S-140.00-631-020.00详情
TE Connectivity SM5491-BCE-S-140.00-631-020.00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5491-BCE-S-140-000
TE Internal Description
140cmH2O Assymetric Diff Sensor
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
172.36u2009mbaru2009[u200969.26u2009inH2Ou2009]
Pressureu2009(mmHG)
129.28
Proof Pressure Rangeu2009
12 psi
SM5491-BCE-S-140.00-631-020.00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。