TE Connectivity SM6291-BBE-S-006-001
- 收藏
- 对比
SM6291-BBE-S-006-001
2460-SM6291-BBE-S-006-001
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules / Analog Pressure Sensor Modules, Gauge, 54.46 mbar [21.88 inH2O], 40.85 mmHG, SMI 6000
1最小包装量--
SM6291-BBE-S-006-001详情
TE Connectivity SM6291-BBE-S-006-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6291-BBE-S-006-001
TE Internal Description
PRE-RELEASED SAMPLES
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
54.46u2009mbaru2009[u200921.88u2009inH2Ou2009]
Pressureu2009(mmHG)
40.85
Proof Pressure Rangeu2009
4.5 psi
SM6291-BBE-S-006-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。