TE Connectivity SM7291-BCE-T-020-000
- 收藏
- 对比
SM7291-BCE-T-020-000
2460-SM7291-BCE-T-020-000
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules / Digital Pressure and Altimeter Sensor Modules, Gauge, 20 mbar [8.03 inH2O], 15 mmHG, .29 psi [.019 bar], SMI 7000
1最小包装量--
SM7291-BCE-T-020-000详情
TE Connectivity SM7291-BCE-T-020-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
20u2009mbaru2009[u20098.03u2009inH2Ou2009]
Pressureu2009(mmHG)
15
Proof Pressure Rangeu2009
1.5 psi
TE Internal #
7291-BCE-T-020-000
TE Internal Description
20mBar Gauge Sensor
SM7291-BCE-T-020-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。