TE Connectivity SM7331-BCE-S-001.00-431
- 收藏
- 对比
SM7331-BCE-S-001.00-431
2460-SM7331-BCE-S-001.00-431
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 20 mbar [8.03 inH2O], 15 mmHG, .29 psi [.019 bar], Output/Span 16 bit I2C, SMI 7000
1最小包装量--
SM7331-BCE-S-001.00-431详情
TE Connectivity SM7331-BCE-S-001.00-431重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7331-BCE-S-001-000
TE Internal Description
1KPA DIFF. DIGITAL PRESSURE SENSOR
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
20u2009mbaru2009[u20098.03u2009inH2Ou2009]
Pressureu2009(mmHG)
15
Proof Pressure Rangeu2009
1.5 psi
SM7331-BCE-S-001.00-431拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。