TE Connectivity SM7391-BBE-S-010.00-631
- 收藏
- 对比
SM7391-BBE-S-010.00-631
2460-SM7391-BBE-S-010.00-631
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules / Analog Pressure Sensor Modules, Differential, 20 mbar [8.03 inH2O], 15 mmHG, SMI 7000
1最小包装量--
SM7391-BBE-S-010.00-631详情
TE Connectivity SM7391-BBE-S-010.00-631重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7391-BBE-S-010-000
TE Internal Description
1.20kPa Differential Sensor
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
20u2009mbaru2009[u20098.03u2009inH2Ou2009]
Pressureu2009(mmHG)
15
Proof Pressure Rangeu2009
1.5 psi
SM7391-BBE-S-010.00-631拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。