TE Connectivity SM7391-BCE-T-005-000
- 收藏
- 对比
SM7391-BCE-T-005-000
2460-SM7391-BCE-T-005-000
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules / Analog Pressure Sensor Modules, Differential, 20 mbar [8.03 inH2O], 15 mmHG, SMI 7000
1最小包装量--
SM7391-BCE-T-005-000详情
TE Connectivity SM7391-BCE-T-005-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pressureu2009(mmHG)
15
Pressureu2009
20u2009mbaru2009[u20098.03u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
TE Internal Description
5InchesH2O Differential Sensor
TE Internal #
7391-BCE-T-005-000
Proof Pressure Rangeu2009
1.5 psi
SM7391-BCE-T-005-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。