TE Connectivity SM9233-BCE-S-300-000
- 收藏
- 对比
SM9233-BCE-S-300-000
2460-SM9233-BCE-S-300-000
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Gauge, 3.03 mbar [1.2 inH2O], 2.27 mmHG, .044 psi [.003 bar], Output/Span 16 bit I2C, SMI 9000
1最小包装量--
SM9233-BCE-S-300-000详情
TE Connectivity SM9233-BCE-S-300-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9233-BCE-S-300-000
TE Internal Description
300PA DIFF. DIGITAL PRESSURE SENSOR
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
3.03u2009mbaru2009[u20091.2u2009inH2Ou2009]
Pressureu2009(mmHG)
2.27
Proof Pressure Rangeu2009
.07 bar
SM9233-BCE-S-300-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。