TE Connectivity SM9233-BCE-S-600-000
- 收藏
- 对比
SM9233-BCE-S-600-000
2460-SM9233-BCE-S-600-000
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Gauge, 6 mbar [2.4 inH2O], 4.5 mmHG, .087 psi [.005 bar], Output/Span 16 bit I2C, SMI 9000
1最小包装量--
SM9233-BCE-S-600-000详情
TE Connectivity SM9233-BCE-S-600-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proof Pressure Rangeu2009
.07 bar
Pressureu2009(mmHG)
4.5
Pressureu2009
6u2009mbaru2009[u20092.4u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Gauge
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
600PA DIFF. DIGITAL PRESSURE SENSOR
TE Internal #
9233-BCE-S-600-000
SM9233-BCE-S-600-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。