TE Connectivity SM9235-BCE-T-250-000
- 收藏
- 对比
SM9235-BCE-T-250-000
2460-SM9235-BCE-T-250-000
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Gauge, 2.48 mbar [1 inH2O], 1.86 mmHG, .036 psi [.002 bar], Output/Span 16 bit I2C, SMI 9000
1最小包装量--
SM9235-BCE-T-250-000详情
TE Connectivity SM9235-BCE-T-250-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proof Pressure Rangeu2009
.07 bar
Pressureu2009(mmHG)
1.86
Pressureu2009
2.48u2009mbaru2009[u20091u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Gauge
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
250PA DIFF. DIGITAL PRESSURE SENSOR
TE Internal #
9235-BCE-T-250-000
SM9235-BCE-T-250-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。