TE Connectivity SM9235-BCE-T-300-002
- 收藏
- 对比
SM9235-BCE-T-300-002
2460-SM9235-BCE-T-300-002
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Gauge, 3 mbar, Output/Span 16 bit I2C, ±2.5% F.S, Supply Voltage 5 V, SMI 9000
1最小包装量--
SM9235-BCE-T-300-002详情
TE Connectivity SM9235-BCE-T-300-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9235-BCE-T-300-002
TE Internal Description
300PA DIFF. DIGITAL PRESSURE SENSOR
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009(mbar)
3
Proof Pressure Rangeu2009
.07 bar
Output/Spanu2009
16 bit I2C
SM9235-BCE-T-300-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。